Fair-Rite Products Corp. Ferrite Cores 3061990821

Description
"Uncoated 61 Ferrite Core ROD Type 0.295"" (7.50mm) Length Width 0.030"" (0.76mm) Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 61 Ferrite Core ROD Type 0.295"" (7.50mm) Length Width 0.030"" (0.76mm) Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-1560-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-1560-ND
Ferrite Cores 1934-1560-ND
"Uncoated 61 Ferrite Core ROD Type 0.295"" (7.50mm) Length Width 0.030"" (0.76mm) Diameter Height"

"Uncoated 61 Ferrite Core ROD Type 0.295"" (7.50mm) Length Width 0.030"" (0.76mm) Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-1560-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 32/6/20
Core Material N87
Length 31.75 mm (1.25 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055531A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 255 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details