Fair-Rite Products Corp. Ferrite Core, Cylindrical, 780 Ohm/100Mhz, 500Mhz; Outer Diameter Fair-Rite 2961666671

Description
FERRITE CORE, CYLINDRICAL, 780 OHM/100MHZ, 500MHZ; Outer Diameter:6mm; Product Length:10mm; Inner Diameter:0.75mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:960ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, CYLINDRICAL, 780 OHM/100MHZ, 500MHZ; Outer Diameter:6mm; Product Length:10mm; Inner Diameter:0.75mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:960ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 780 Ohm/100Mhz, 500Mhz; Outer Diameter Fair-Rite - 31C9624 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 780 Ohm/100Mhz, 500Mhz; Outer Diameter Fair-Rite
31C9624
Ferrite Core, Cylindrical, 780 Ohm/100Mhz, 500Mhz; Outer Diameter Fair-Rite 31C9624
FERRITE CORE, CYLINDRICAL, 780 OHM/100MHZ, 500MHZ; Outer Diameter:6mm; Product Length:10mm; Inner Diameter:0.75mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:960ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 780 OHM/100MHZ, 500MHZ; Outer Diameter:6mm; Product Length:10mm; Inner Diameter:0.75mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:960ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Core, Cylindrical, 780 Ohm; Outer Diameter Fair-Rite - 98K8557 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 780 Ohm; Outer Diameter Fair-Rite
98K8557
Ferrite Core, Cylindrical, 780 Ohm; Outer Diameter Fair-Rite 98K8557
FERRITE CORE, CYLINDRICAL, 780 OHM; Outer Diameter:6mm; Length:10mm; Inner Diameter:0.75mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance @ 100MHz:780ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:6mm; RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 780 OHM; Outer Diameter:6mm; Length:10mm; Inner Diameter:0.75mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance @ 100MHz:780ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:6mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 31C9624
Product Name Ferrite Core, Cylindrical, 780 Ohm/100Mhz, 500Mhz; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details