Fair-Rite Products Corp. Ferrite Beads and Chips 2944778301

Description
4 Ferrite Bead 8-THD
Request a Quote Datasheet
Description
4 Ferrite Bead 8-THD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1225-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1225-ND
Ferrite Beads and Chips 1934-1225-ND
4 Ferrite Bead 8-THD

4 Ferrite Bead 8-THD

Buy Now Datasheet
372 OHM Inductor and Choke - 841-2944778301 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
372 OHM Inductor and Choke
841-2944778301
372 OHM Inductor and Choke 841-2944778301
FERRITE BEAD 372 OHM 8-THD 4LN Product overview: 2944778301 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 372 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 372 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2944778301 can be used for catalog matching and distributor lookup.

FERRITE BEAD 372 OHM 8-THD 4LN Product overview: 2944778301 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 372 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 372 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2944778301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 2555139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2555139
Ferrite Beads 2555139
Radial Lead Wire wound Bead

Radial Lead Wire wound Bead

Supplier's Site
Ferrite Bead, Axial Leaded; Ferrite Case Style Fair-Rite - 72K6801 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Axial Leaded; Ferrite Case Style Fair-Rite
72K6801
Ferrite Bead, Axial Leaded; Ferrite Case Style Fair-Rite 72K6801
FERRITE BEAD, AXIAL LEADED; Ferrite Case Style:-; Impedance:338ohm; DC Current Rating:-; Product Range:-; DC Resistance Max:-; Impedance Tolerance:-; Product Length:11.2mm; Product Width:11.2mm; Product Height:11.8mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, AXIAL LEADED; Ferrite Case Style:-; Impedance:338ohm; DC Current Rating:-; Product Range:-; DC Resistance Max:-; Impedance Tolerance:-; Product Length:11.2mm; Product Width:11.2mm; Product Height:11.8mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 1934-1225-ND 841-2944778301 2555139 72K6801
Product Name Ferrite Beads and Chips 372 OHM Inductor and Choke Ferrite Beads Ferrite Bead, Axial Leaded; Ferrite Case Style Fair-Rite
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Bulk Bulk
Mounting Option Through Hole
Technology PC
Impedance 224 ohms 372 ohms 338 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-003 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details