Ferrite Beads PC 288Ohm 100MHz T/R Product overview: 2944778102 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 288Ohm, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 288Ohm, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2944778102 can be used for catalog matching and distributor lookup.
FERRITE BEAD 288 OHM 8THD 1LN
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-2944778102 | 1934-2944778102-ND |
| Product Name | 288Ohm 100MHz Inductor and Choke | Ferrite Beads and Chips |
| Mounting Option | Through Hole | |
| Technology | PC | |
| Impedance | 288 ohms |