Fair-Rite Products Corp. Ferrite Beads and Chips 2944770301

Description
5 Ferrite Bead 10-THD
Request a Quote Datasheet
Description
5 Ferrite Bead 10-THD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 2944770301-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
2944770301-ND
Ferrite Beads and Chips 2944770301-ND
5 Ferrite Bead 10-THD

5 Ferrite Bead 10-THD

Buy Now Datasheet
358 OHM Inductor and Choke - 841-2944770301 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
358 OHM Inductor and Choke
841-2944770301
358 OHM Inductor and Choke 841-2944770301
FERRITE BEAD 358 OHM 10-THD 5LN Product overview: 2944770301 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 358 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 358 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2944770301 can be used for catalog matching and distributor lookup.

FERRITE BEAD 358 OHM 10-THD 5LN Product overview: 2944770301 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 358 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 358 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2944770301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Axial Leaded; Ferrite Case Style Fair-Rite - 83H1631 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Axial Leaded; Ferrite Case Style Fair-Rite
83H1631
Ferrite Bead, Axial Leaded; Ferrite Case Style Fair-Rite 83H1631
FERRITE BEAD, AXIAL LEADED; Ferrite Case Style:-; Impedance:338ohm; DC Current Rating:-; Product Range:-; DC Resistance Max:-; Impedance Tolerance:-; Product Length:13.45mm; Product Width:11.2mm; Product Height:11.8mm RoHS Compliant: Yes

FERRITE BEAD, AXIAL LEADED; Ferrite Case Style:-; Impedance:338ohm; DC Current Rating:-; Product Range:-; DC Resistance Max:-; Impedance Tolerance:-; Product Length:13.45mm; Product Width:11.2mm; Product Height:11.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 2944770301-ND 841-2944770301 83H1631
Product Name Ferrite Beads and Chips 358 OHM Inductor and Choke Ferrite Bead, Axial Leaded; Ferrite Case Style Fair-Rite
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Bulk Bulk
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
250MHz 1.4A Inductor and Choke - 71-0603HP-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details