Coilcraft, Inc. 250MHz 1.4A Inductor and Choke 0603HP-6N8XGLU

Description
6.8nH 2% 250MHz 1.4A 0603 Ceramic SM Inductor Product overview: 0603HP-6N8XGLU from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MHz, 1.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HP-6N8XGLU can be used for catalog matching and distributor lookup.
Request a Quote
Description
6.8nH 2% 250MHz 1.4A 0603 Ceramic SM Inductor Product overview: 0603HP-6N8XGLU from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MHz, 1.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HP-6N8XGLU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250MHz 1.4A Inductor and Choke - 71-0603HP-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz 1.4A Inductor and Choke
71-0603HP-6N8XGLU
250MHz 1.4A Inductor and Choke 71-0603HP-6N8XGLU
6.8nH 2% 250MHz 1.4A 0603 Ceramic SM Inductor Product overview: 0603HP-6N8XGLU from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MHz, 1.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HP-6N8XGLU can be used for catalog matching and distributor lookup.

6.8nH 2% 250MHz 1.4A 0603 Ceramic SM Inductor Product overview: 0603HP-6N8XGLU from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MHz, 1.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HP-6N8XGLU can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 0603HP-6N8XGLU - 1192100-0603HP-6N8XGLU - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603HP-6N8XGLU
1192100-0603HP-6N8XGLU
Fixed Inductors - 0603HP-6N8XGLU 1192100-0603HP-6N8XGLU
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192100-0603HP-6N8XG LU Packaging: Cut Tape Termination: SMD/SMT Current Rating: 1.4 A Length: 1.75 mm Inductance: 6.8 nH Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 5.8 GHz Height: 940 µm Width: 1.09 mm Categories: Fixed Inductors DC Resistance (DCR): 42 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0603HP6N8XGLU; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.4 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0603 REACH SVHC: No SVHC Q Factor: 143 Inductance Tolerance: 2 % Max Operating Temperature: 125 °C Case Code (Metric): 1608

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192100-0603HP-6N8XGLU
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 1.4 A
Length: 1.75 mm
Inductance: 6.8 nH
Tolerance: 2 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 5.8 GHz
Height: 940 µm
Width: 1.09 mm
Categories: Fixed Inductors
DC Resistance (DCR): 42 mΩ
Case / Package: 0603
Alternative Parts (Cross-Reference): 0603HP6N8XGLU;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1.4 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 0603
REACH SVHC: No SVHC
Q Factor: 143
Inductance Tolerance: 2 %
Max Operating Temperature: 125 °C
Case Code (Metric): 1608

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0603HP-6N8XGLU 1192100-0603HP-6N8XGLU
Product Name 250MHz 1.4A Inductor and Choke Fixed Inductors - 0603HP-6N8XGLU
Core Material Ceramic
Inductance Range 0.0068 microH 0.0068 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1624117-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - 0402HP-33NXJLW - 1004430-0402HP-33NXJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details