FERRITE BEAD, 470 OHM, AXIAL; Outer Diameter:6mm; Length:10mm; Inner Diameter:0.75mm; Frequency Min:1MHz; Frequency Max:200MHz; Impedance @ 100MHz:470ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:6mm; External RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 26M7036 |
| Product Name | Ferrite Bead, 470 Ohm, Axial; Outer Diameter Fair-Rite |
| Material Type | Ferrite |