Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FERRITE BEADS
FAIR-RITE PRODUCTS CORP.
2873002702 -- CABLE FERRITES
Fair-Rite Products Corp.
Cable Ferrites
2873002702
Description
Ferrite Core ID OD Length 7.01mm
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Ferrite Core ID OD Length 7.01mm
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1053-ND
Cable Ferrites
1934-1053-ND
Ferrite Core ID OD Length 7.01mm
Ferrite Core ID OD Length 7.01mm
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Ferrite Beads
Product Number
1934-1053-ND
Product Name
Cable Ferrites
Impedance
44 ohms
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Ferrite Beads
2176746-8
Specs
Impedance
30 ohms
DCR
0.0800 ohms
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers
Coilcraft, Inc.
0402FL Low Profile Chip Inductors
0402FL-161 0402FL-161XJRW
Specs
Operating Temperature
-40 to 125 C (-40 to 257 F)
Core Material
Ferrite; Ferrite
Application
RF Choke
View Details
KOA Speer Electronics, Inc.
Fixed Inductors - KQ0805TE39NJ
KQ0805TE39NJ
Specs
Configuration
Fixed
View Details
2
suppliers
Interpower
Ferrite for 18AWG SJT cable
52100050
View Details