Fair-Rite Products Corp. Core Transformer, 73 Double Aperture; Core Type Fair-Rite 2873000302

Description
CORE TRANSFORMER, 73 DOUBLE APERTURE; Core Type:Multi-Aperture; Core Size:13.3mm x 7.5mm x 10.3mm; Core Material Grade:73; For Use With:Baluns, Broadband Transformers, Airbags; Effective Magnetic Path Length:-; Inductance Factor Al:-RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 73 DOUBLE APERTURE; Core Type:Multi-Aperture; Core Size:13.3mm x 7.5mm x 10.3mm; Core Material Grade:73; For Use With:Baluns, Broadband Transformers, Airbags; Effective Magnetic Path Length:-; Inductance Factor Al:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 73 Double Aperture; Core Type Fair-Rite - 90B2445 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 73 Double Aperture; Core Type Fair-Rite
90B2445
Core Transformer, 73 Double Aperture; Core Type Fair-Rite 90B2445
CORE TRANSFORMER, 73 DOUBLE APERTURE; Core Type:Multi-Aperture; Core Size:13.3mm x 7.5mm x 10.3mm; Core Material Grade:73; For Use With:Baluns, Broadband Transformers, Airbags; Effective Magnetic Path Length:-; Inductance Factor Al:-RoHS Compliant: Yes

CORE TRANSFORMER, 73 DOUBLE APERTURE; Core Type:Multi-Aperture; Core Size:13.3mm x 7.5mm x 10.3mm; Core Material Grade:73; For Use With:Baluns, Broadband Transformers, Airbags; Effective Magnetic Path Length:-; Inductance Factor Al:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 90B2445
Product Name Core Transformer, 73 Double Aperture; Core Type Fair-Rite
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-4101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
View Details