Fair-Rite Products Corp. Ferrite Core, Cylindrical; Outer Diameter Fair-Rite 2873000202

Description
FERRITE CORE, CYLINDRICAL; Outer Diameter:-; Product Length:14.35mm; Inner Diameter:3.8mm; Frequency Min:-; Frequency Max:-; Impedance:125ohm; Product Range:- RoHS Compliant: Yes
Description
FERRITE CORE, CYLINDRICAL; Outer Diameter:-; Product Length:14.35mm; Inner Diameter:3.8mm; Frequency Min:-; Frequency Max:-; Impedance:125ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Core, Cylindrical; Outer Diameter Fair-Rite, part number 02E8908, is designed for use in balun transformers and broadband applications in communications and CATV circuits. It is also applicable in airbag designs to prevent accidental activation. The core is burnished and made from 61 NiZn material, which is controlled for both impedance and AL value. The typical impedance is specified at 125 ohms, with minimum impedance values guaranteed at 20% less than the typical. The core is tested for AL value at a frequency of 10 kHz with a test winding of five turns. Dimensions include an outer diameter of 14.35 mm and an inner diameter of 3.8 mm. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Ferrite Core, Cylindrical; Outer Diameter Fair-Rite, part number 02E8908, is designed for use in balun transformers and broadband applications in communications and CATV circuits. It is also applicable in airbag designs to prevent accidental activation. The core is burnished and made from 61 NiZn material, which is controlled for both impedance and AL value. The typical impedance is specified at 125 ohms, with minimum impedance values guaranteed at 20% less than the typical. The core is tested for AL value at a frequency of 10 kHz with a test winding of five turns. Dimensions include an outer diameter of 14.35 mm and an inner diameter of 3.8 mm. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical; Outer Diameter Fair-Rite - 02E8908 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical; Outer Diameter Fair-Rite
02E8908
Ferrite Core, Cylindrical; Outer Diameter Fair-Rite 02E8908
FERRITE CORE, CYLINDRICAL; Outer Diameter:-; Product Length:14.35mm; Inner Diameter:3.8mm; Frequency Min:-; Frequency Max:-; Impedance:125ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL; Outer Diameter:-; Product Length:14.35mm; Inner Diameter:3.8mm; Frequency Min:-; Frequency Max:-; Impedance:125ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 02E8908
Product Name Ferrite Core, Cylindrical; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details