Fair-Rite Products Corp. Core Transformer, 43 Double Aperture; Core Type Fair-Rite 2843009902

Description
CORE TRANSFORMER, 43 DOUBLE APERTURE; Core Type:Multi-Aperture; Core Size:28.7mm x 14.25mm x 28.7mm; Core Material Grade:43; For Use With:Baluns, Broadband Transformers, Airbags; Effective Magnetic Path Length:-; Product Range:- RoHS Compliant: Yes
Description
CORE TRANSFORMER, 43 DOUBLE APERTURE; Core Type:Multi-Aperture; Core Size:28.7mm x 14.25mm x 28.7mm; Core Material Grade:43; For Use With:Baluns, Broadband Transformers, Airbags; Effective Magnetic Path Length:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 43 Double Aperture; Core Type Fair-Rite - 18C1686 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 43 Double Aperture; Core Type Fair-Rite
18C1686
Core Transformer, 43 Double Aperture; Core Type Fair-Rite 18C1686
CORE TRANSFORMER, 43 DOUBLE APERTURE; Core Type:Multi-Aperture; Core Size:28.7mm x 14.25mm x 28.7mm; Core Material Grade:43; For Use With:Baluns, Broadband Transformers, Airbags; Effective Magnetic Path Length:-; Product Range:- RoHS Compliant: Yes

CORE TRANSFORMER, 43 DOUBLE APERTURE; Core Type:Multi-Aperture; Core Size:28.7mm x 14.25mm x 28.7mm; Core Material Grade:43; For Use With:Baluns, Broadband Transformers, Airbags; Effective Magnetic Path Length:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 18C1686
Product Name Core Transformer, 43 Double Aperture; Core Type Fair-Rite
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
1:3 LTCC Transformer, 600 - 1100 MHz, 50Ω - TCN3-11+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers