Fair-Rite Products Corp. Ferrite Cores - Cables and Wiring - 2843006802 2843006802

Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1123478-2843006802 Length: 13.34mm Material: 43 Categories: Filters Manufacturer Homepage: www.fair-rite.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,728 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1123478-2843006802 Length: 13.34mm Material: 43 Categories: Filters Manufacturer Homepage: www.fair-rite.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,728 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - 2843006802
1123478-2843006802
Ferrite Cores - Cables and Wiring - 2843006802 1123478-2843006802
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1123478-2843006802 Length: 13.34mm Material: 43 Categories: Filters Manufacturer Homepage: www.fair-rite.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,728 MSL Level: 1 (Unlimited)

Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1123478-2843006802
Length: 13.34mm
Material: 43
Categories: Filters
Manufacturer Homepage: www.fair-rite.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,728
MSL Level: 1 (Unlimited)

Buy Now
Cable Assembly - 840-2843006802 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
840-2843006802
Cable Assembly 840-2843006802
FERRITE CORE MULTI-APERTURE Product overview: 2843006802 from Fair-Rite Products Corp. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-2843006802 can be used for catalog matching and distributor lookup.

FERRITE CORE MULTI-APERTURE Product overview: 2843006802 from Fair-Rite Products Corp. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-2843006802 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1123478-2843006802 840-2843006802
Product Name Ferrite Cores - Cables and Wiring - 2843006802 Cable Assembly
Cable Length 0.0438 ft (0.1334 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details