Fair-Rite Products Corp. Ferrite Cores - Cables and Wiring - 2843002702 2843002702

Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1123477-2843002702 Length: 7.01mm Material: 43 Categories: Filters Manufacturer Homepage: www.fair-rite.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1123477-2843002702 Length: 7.01mm Material: 43 Categories: Filters Manufacturer Homepage: www.fair-rite.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - 2843002702
1123477-2843002702
Ferrite Cores - Cables and Wiring - 2843002702 1123477-2843002702
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1123477-2843002702 Length: 7.01mm Material: 43 Categories: Filters Manufacturer Homepage: www.fair-rite.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1123477-2843002702
Length: 7.01mm
Material: 43
Categories: Filters
Manufacturer Homepage: www.fair-rite.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Cable Assembly - 840-2843002702 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
840-2843002702
Cable Assembly 840-2843002702
FERRITE CORE MULTI-APERTURE Product overview: 2843002702 from Fair-Rite Products Corp. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-2843002702 can be used for catalog matching and distributor lookup.

FERRITE CORE MULTI-APERTURE Product overview: 2843002702 from Fair-Rite Products Corp. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-2843002702 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1123477-2843002702 840-2843002702
Product Name Ferrite Cores - Cables and Wiring - 2843002702 Cable Assembly
Cable Length 0.0230 ft (0.0701 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers