The Ferrite Bead, part number 50B3456, features a maximum DC resistance of 0.0012 Ohm and a current rating of 5A. It is designed for applications requiring suppression components and is suitable for surface mounting on circuit boards. The bead operates effectively within a frequency range of lower frequencies below 50 MHz, with typical impedance values of 25 Ohm at 1 MHz, 50 Ohm at 5 MHz, and 78 Ohm at 25 MHz. The recommended storage and operating temperature range is from -55°C to 125°C. The product is compliant with RoHS standards and is available in taped and reeled packaging for ease of handling during assembly.
1 Ferrite Bead 2-SMD, J-Lead 1.2mOhm
1 Ferrite Bead 2-SMD, J-Lead 1.2mOhm
1 Ferrite Bead 2-SMD, J-Lead 1.2mOhm
FERRITE BEAD 25 OHM 2SMD 1LN Product overview: 2773021447 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2773021447 can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.0012OHM, 5A; Ferrite Case Style:-; Impedance:78ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0012ohm; Impedance Tolerance:-; Product Length:9.6mm; Product Width:3.05mm; Product Height:2.85mm RoHS Compliant: Yes
FERRITE BEAD, 0.0012OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:78ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0012ohm; Impedance Tolerance:-; Product Length:9.6mm; Product Width:3.05mm; Qualification:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1934-1479-2-ND | 841-2773021447 | 50B3456 |
| Product Name | Ferrite Beads and Chips | 25 OHM Inductor and Choke | Ferrite Bead, 0.0012Ohm, 5A; Ferrite Case Style Fair-Rite |
| DCR | 0.0012 ohms | 0.0012 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount |