Fair-Rite Products Corp. Ferrite Beads and Chips 2773019447

Description
1 Ferrite Bead 2-SMD, J-Lead
Request a Quote Datasheet
Description
1 Ferrite Bead 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1456-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1456-1-ND
Ferrite Beads and Chips 1934-1456-1-ND
1 Ferrite Bead 2-SMD, J-Lead

1 Ferrite Bead 2-SMD, J-Lead

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1456-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1456-2-ND
Ferrite Beads and Chips 1934-1456-2-ND
1 Ferrite Bead 2-SMD, J-Lead

1 Ferrite Bead 2-SMD, J-Lead

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1456-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1456-6-ND
Ferrite Beads and Chips 1934-1456-6-ND
1 Ferrite Bead 2-SMD, J-Lead

1 Ferrite Bead 2-SMD, J-Lead

Buy Now Datasheet
55 OHM Inductor and Choke - 841-2773019447 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
55 OHM Inductor and Choke
841-2773019447
55 OHM Inductor and Choke 841-2773019447
FERRITE BEAD 55 OHM 2SMD 1LN Product overview: 2773019447 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 55 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2773019447 can be used for catalog matching and distributor lookup.

FERRITE BEAD 55 OHM 2SMD 1LN Product overview: 2773019447 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 55 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2773019447 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.0008Ohm, 5A; Ferrite Case Style Fair-Rite - 93B9533 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0008Ohm, 5A; Ferrite Case Style Fair-Rite
93B9533
Ferrite Bead, 0.0008Ohm, 5A; Ferrite Case Style Fair-Rite 93B9533
FERRITE BEAD, 0.0008OHM, 5A; Ferrite Case Style:-; Impedance:40ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:800µohm; Impedance Tolerance:-; Product Length:5.1mm; Product Width:3.05mm; Product Height:2.85mm RoHS Compliant: Yes

FERRITE BEAD, 0.0008OHM, 5A; Ferrite Case Style:-; Impedance:40ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:800µohm; Impedance Tolerance:-; Product Length:5.1mm; Product Width:3.05mm; Product Height:2.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.0008Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite - 29X2404 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0008Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite
29X2404
Ferrite Bead, 0.0008Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite 29X2404
FERRITE BEAD, 0.0008OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:40ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:800µohm; Impedance Tolerance:-; Product Length:5.1mm; Product Width:3.05mm; Product Height:2.85mmRoHS Compliant: Yes

FERRITE BEAD, 0.0008OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:40ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:800µohm; Impedance Tolerance:-; Product Length:5.1mm; Product Width:3.05mm; Product Height:2.85mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1934-1456-1-ND 841-2773019447 93B9533 29X2404
Product Name Ferrite Beads and Chips 55 OHM Inductor and Choke Ferrite Bead, 0.0008Ohm, 5A; Ferrite Case Style Fair-Rite Ferrite Bead, 0.0008Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite
DCR 8.00E-4 ohms 8.00E-4 ohms 8.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
100UH 1.7A 207 MOHM Inductor and Choke - 71-DS1976-101M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
Molded / Shielded Shielded
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details