Fair-Rite Products Corp. Ferrite Beads and Chips - 2761021447 2761021447

Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 728766-2761021447 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2-SMD, J-Lead Height (Maximum): 0.120" (3.05mm) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.378" L x 0.120" W (9.60mm x 3.05mm)
Request a Quote
Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 728766-2761021447 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2-SMD, J-Lead Height (Maximum): 0.120" (3.05mm) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.378" L x 0.120" W (9.60mm x 3.05mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 2761021447 - 2761021447 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 2761021447
2761021447
Ferrite Beads and Chips - 2761021447 2761021447
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 728766-2761021447 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2-SMD, J-Lead Height (Maximum): 0.120" (3.05mm) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.378" L x 0.120" W (9.60mm x 3.05mm)

Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 728766-2761021447
Packaging: Reel
Mounting Style: SMD
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2-SMD, J-Lead
Height (Maximum): 0.120" (3.05mm)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.378" L x 0.120" W (9.60mm x 3.05mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 2761021447
Product Name Ferrite Beads and Chips - 2761021447
Unlock Full Specs
to access all available technical data

Similar Products

Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Anti-static Ceramic Tweezers -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications Integrated circuit repair, Precision parts repair, Jewelry articulation process, Cell phone parts repair, Flying line and other electronic soldering
Performance Features Anti-rust, pressure and abrasion resistance, acid and alkali resistance, high elasticity, anti-static, non-sensitive, non-magnetic
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details