Fair-Rite Products Corp. Ferrite Beads and Chips - 2761019447 2761019447

Description
Manufacturer: FAIR-RITE PRODUCTS Win Source Part Number: 854859-2761019447 Features: 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1934-1457-2, 1934-1457-1, 1934-1457-6
Request a Quote Datasheet
Description
Manufacturer: FAIR-RITE PRODUCTS Win Source Part Number: 854859-2761019447 Features: 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1934-1457-2, 1934-1457-1, 1934-1457-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 2761019447 - 2761019447 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 2761019447
2761019447
Ferrite Beads and Chips - 2761019447 2761019447
Manufacturer: FAIR-RITE PRODUCTS Win Source Part Number: 854859-2761019447 Features: 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1934-1457-2, 1934-1457-1, 1934-1457-6

Manufacturer: FAIR-RITE PRODUCTS
Win Source Part Number: 854859-2761019447
Features: 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 1934-1457-2, 1934-1457-1, 1934-1457-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 2761019447
Product Name Ferrite Beads and Chips - 2761019447
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details