Fair-Rite Products Corp. Ferrite Beads and Chips 2743019447

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1491-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1491-1-ND
Ferrite Beads and Chips 1934-1491-1-ND
1 Ferrite Bead 2-SMD, J-Lead

1 Ferrite Bead 2-SMD, J-Lead

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1491-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1491-6-ND
Ferrite Beads and Chips 1934-1491-6-ND
1 Ferrite Bead 2-SMD, J-Lead

1 Ferrite Bead 2-SMD, J-Lead

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1491-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1491-2-ND
Ferrite Beads and Chips 1934-1491-2-ND
1 Ferrite Bead 2-SMD, J-Lead

1 Ferrite Bead 2-SMD, J-Lead

Supplier's Site Datasheet
Ferrite Bead, 0.0008Ohm, 5A; Ferrite Case Style Fair-Rite - 26C2847 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0008Ohm, 5A; Ferrite Case Style Fair-Rite
26C2847
Ferrite Bead, 0.0008Ohm, 5A; Ferrite Case Style Fair-Rite 26C2847
FERRITE BEAD, 0.0008OHM, 5A; Ferrite Case Style:-; Impedance:49ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:800µohm; Impedance Tolerance:-; Product Length:5.1mm; Product Width:3.05mm; Product Height:2.85mm RoHS Compliant: Yes

FERRITE BEAD, 0.0008OHM, 5A; Ferrite Case Style:-; Impedance:49ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:800µohm; Impedance Tolerance:-; Product Length:5.1mm; Product Width:3.05mm; Product Height:2.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.0008Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite - 12X9126 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0008Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite
12X9126
Ferrite Bead, 0.0008Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite 12X9126
FERRITE BEAD, 0.0008OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:49ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:800µohm; Impedance Tolerance:-; Product Length:5.1mm; Product Width:3.05mm; Product Height:2.85mmRoHS Compliant: Yes

FERRITE BEAD, 0.0008OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:49ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:800µohm; Impedance Tolerance:-; Product Length:5.1mm; Product Width:3.05mm; Product Height:2.85mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 1934-1491-1-ND 26C2847 12X9126
Product Name Ferrite Beads and Chips Ferrite Bead, 0.0008Ohm, 5A; Ferrite Case Style Fair-Rite Ferrite Bead, 0.0008Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite
DCR 0.8000 ohms 8.00E-4 ohms 8.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

 - 8709342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application High Frequency; Digital Product Clock Lines, High Frequency Noise Counter, LSI Power Supplies, Mobile Devices, Noise Suppression, Signal Line
Rated DC Current 600 milliamps
Impedance 240 ohms
View Details
DO3316T Series High Temperature Power Inductors - DO3316T-124 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Ferrite
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details