High frequency noise countermeasure in personal computers, digital cameras and other information system products. For use on digital product clock lines and general signal lines. Radiated noise suppression in computer or printer interfaces harness connectors. Noise suppression in video and other AV products . Prevents interference between circuits in cellular phones (PHS, PDC, etc.) . Due to the closed internal circuit which acts as a magnetic shield the F material is extremely effective as a noise filter on LSI power supplies where downsizing of components is needed
Package Type = 0603 (1608M)
Impedance at 100 MHz = 240Ohms
Current Rating = 600mA
Type = Multilayer Chip Bead
Dimensions = 40.64 x 20.32 x 20.32mm
Length = 40.64mm
Depth = 20.32mm
Height = 20.32mm
Application = Digital Product Clock Lines, High Frequency Noise Counter, LSI Power Supplies, Mobile Devices, Noise Suppression, Signal Line
Series = ZSMS
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 8709342 |
Application | High Frequency; Digital Product Clock Lines, High Frequency Noise Counter, LSI Power Supplies, Mobile Devices, Noise Suppression, Signal Line |