Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1328113-2743015112
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.138" Dia (3.50mm)
Standard Package: 4,500
Mounting: Through Hole
Height (Max): 0.207" (5.25mm)
Number of Lines: 1
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 1934-1415-6-ND,1934-
RoHS Status: ROHS3 Compliant
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads |
| Product Number | 1328113-2743015112 | 1934-1415-2-ND |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips |
| Core Material | Ferrite |