Fair-Rite Products Corp. Ferrite Core, Cylindrical, 110 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite 2743004112

Description
FERRITE CORE, CYLINDRICAL, 110 OHM/100MHZ, 300MHZ; Outer Diameter:3.5mm; Product Length:7.6mm; Inner Diameter:0.65mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:115ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, CYLINDRICAL, 110 OHM/100MHZ, 300MHZ; Outer Diameter:3.5mm; Product Length:7.6mm; Inner Diameter:0.65mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:115ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 110 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite - 96B9378 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 110 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
96B9378
Ferrite Core, Cylindrical, 110 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite 96B9378
FERRITE CORE, CYLINDRICAL, 110 OHM/100MHZ, 300MHZ; Outer Diameter:3.5mm; Product Length:7.6mm; Inner Diameter:0.65mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:115ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 110 OHM/100MHZ, 300MHZ; Outer Diameter:3.5mm; Product Length:7.6mm; Inner Diameter:0.65mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:115ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Core, Cylindrical, 110 Ohm/100Mhz, 300Mhz, Full Reel; Outer Diameter Fair-Rite - 29X2400 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 110 Ohm/100Mhz, 300Mhz, Full Reel; Outer Diameter Fair-Rite
29X2400
Ferrite Core, Cylindrical, 110 Ohm/100Mhz, 300Mhz, Full Reel; Outer Diameter Fair-Rite 29X2400
FERRITE CORE, CYLINDRICAL, 110 OHM/100MHZ, 300MHZ, FULL REEL; Outer Diameter:3.5mm; Product Length:7.6mm; Inner Diameter:0.65mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:115ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 110 OHM/100MHZ, 300MHZ, FULL REEL; Outer Diameter:3.5mm; Product Length:7.6mm; Inner Diameter:0.65mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:115ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 96B9378
Product Name Ferrite Core, Cylindrical, 110 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
STAYSTIK ® 472 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details