Fair-Rite Products Corp. Cable Ferrites 2677006302

Description
"Solid Free Hanging Ferrite Core 33Ohm @ 25MHz ID 0.193"" Dia (4.90mm) OD 0.375"" Dia (9.53mm) Length 0.410"" (10.41mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 33Ohm @ 25MHz ID 0.193"" Dia (4.90mm) OD 0.375"" Dia (9.53mm) Length 0.410"" (10.41mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1297-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1297-ND
Cable Ferrites 1934-1297-ND
"Solid Free Hanging Ferrite Core 33Ohm @ 25MHz ID 0.193"" Dia (4.90mm) OD 0.375"" Dia (9.53mm) Length 0.410"" (10.41mm)"

"Solid Free Hanging Ferrite Core 33Ohm @ 25MHz ID 0.193"" Dia (4.90mm) OD 0.375"" Dia (9.53mm) Length 0.410"" (10.41mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1297-ND
Product Name Cable Ferrites
Impedance 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176744-3 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-421 0402FL-421XJRW - Coilcraft, Inc.
Specs
Impedance 3325 ohms
DCR 0.5700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers