Fair-Rite Products Corp. Ferrite Core, Cylindrical; Outer Diameter Fair-Rite 2673002402

Description
FERRITE CORE, CYLINDRICAL; Outer Diameter:9.65mm; Product Length:5.05mm; Inner Diameter:5mm; Frequency Min:-; Frequency Max:-; Impedance:19ohm; Product Range:- RoHS Compliant: Yes
Description
FERRITE CORE, CYLINDRICAL; Outer Diameter:9.65mm; Product Length:5.05mm; Inner Diameter:5mm; Frequency Min:-; Frequency Max:-; Impedance:19ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Core, Cylindrical; Outer Diameter Fair-Rite, part number 01C5335, features an outer diameter of 9.65 mm and a product length of 5.05 mm, with an inner diameter of 5 mm. It has a minimum impedance of 19 ohms, making it suitable for EMI suppression applications. The product is RoHS compliant, ensuring it meets environmental standards. This ferrite core is designed for use in various electronic applications where EMI suppression is required.

Datasheet Summary
Powered by GS/AI

The Ferrite Core, Cylindrical; Outer Diameter Fair-Rite, part number 01C5335, features an outer diameter of 9.65 mm and a product length of 5.05 mm, with an inner diameter of 5 mm. It has a minimum impedance of 19 ohms, making it suitable for EMI suppression applications. The product is RoHS compliant, ensuring it meets environmental standards. This ferrite core is designed for use in various electronic applications where EMI suppression is required.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical; Outer Diameter Fair-Rite - 01C5335 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical; Outer Diameter Fair-Rite
01C5335
Ferrite Core, Cylindrical; Outer Diameter Fair-Rite 01C5335
FERRITE CORE, CYLINDRICAL; Outer Diameter:9.65mm; Product Length:5.05mm; Inner Diameter:5mm; Frequency Min:-; Frequency Max:-; Impedance:19ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL; Outer Diameter:9.65mm; Product Length:5.05mm; Inner Diameter:5mm; Frequency Min:-; Frequency Max:-; Impedance:19ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 01C5335
Product Name Ferrite Core, Cylindrical; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 482 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLCJ Custom Module -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details