Fair-Rite Products Corp. Cable Ferrites 2661102402

Description
"Solid Free Hanging Ferrite Core 125Ohm @ 100MHz ID 0.505"" Dia (12.83mm) OD 1.020"" Dia (25.91mm) Length 0.840"" (21.34mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 125Ohm @ 100MHz ID 0.505"" Dia (12.83mm) OD 1.020"" Dia (25.91mm) Length 0.840"" (21.34mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1544-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1544-ND
Cable Ferrites 1934-1544-ND
"Solid Free Hanging Ferrite Core 125Ohm @ 100MHz ID 0.505"" Dia (12.83mm) OD 1.020"" Dia (25.91mm) Length 0.840"" (21.34mm)"

"Solid Free Hanging Ferrite Core 125Ohm @ 100MHz ID 0.505"" Dia (12.83mm) OD 1.020"" Dia (25.91mm) Length 0.840"" (21.34mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1544-ND
Product Name Cable Ferrites
Impedance 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176745-3 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers