FERRITE CORE, CYLINDRICAL, 207OHM/100MHZ, 300MHZ; Outer Diameter:28.5mm; Product Length:28.6mm; Inner Diameter:13.8mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:207ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 57R4074 |
| Product Name | Ferrite Core, Cylindrical, 207Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite |
| Material Type | Ferrite |