Fair-Rite Products Corp. Ferrite Core, Cylindrical, 90 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite 2643806402

Description
FERRITE CORE, CYLINDRICAL, 90 OHM/100MHZ, 300MHZ; Outer Diameter:25.4mm; Product Length:12.7mm; Inner Diameter:15.5mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:130ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, CYLINDRICAL, 90 OHM/100MHZ, 300MHZ; Outer Diameter:25.4mm; Product Length:12.7mm; Inner Diameter:15.5mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:130ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 90 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite - 94B8935 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 90 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
94B8935
Ferrite Core, Cylindrical, 90 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite 94B8935
FERRITE CORE, CYLINDRICAL, 90 OHM/100MHZ, 300MHZ; Outer Diameter:25.4mm; Product Length:12.7mm; Inner Diameter:15.5mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:130ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 90 OHM/100MHZ, 300MHZ; Outer Diameter:25.4mm; Product Length:12.7mm; Inner Diameter:15.5mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:130ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 94B8935
Product Name Ferrite Core, Cylindrical, 90 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
STAYSTIK ® 811 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details