Fair-Rite Products Corp. Ferrite Core, Cylindrical, 108Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite 2643803802

Description
FERRITE CORE, CYLINDRICAL, 108OHM/100MHZ, 300MHZ; Outer Diameter:61mm; Product Length:12.7mm; Inner Diameter:35.55mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:218ohm; Product Range:- RoHS Compliant: Yes
Description
FERRITE CORE, CYLINDRICAL, 108OHM/100MHZ, 300MHZ; Outer Diameter:61mm; Product Length:12.7mm; Inner Diameter:35.55mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:218ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Core, part number 14N5458, is a cylindrical EMI suppression core designed for use in cable applications. It features an outer diameter of 61 mm, a length of 12.7 mm, and an inner diameter of 35.55 mm. This core operates effectively within a frequency range of 25 MHz to 300 MHz, with a typical impedance of 218 ohms at 100 MHz. The core is constructed from material that ensures reliable performance under DC bias conditions, with a calculated DC bias field of 7.9 Oe for 1 ampere of direct current. The product is RoHS compliant, making it suitable for environmentally conscious designs. This ferrite core is ideal for engineers looking to mitigate electromagnetic interference in their cable assemblies.

Datasheet Summary
Powered by GS/AI

The Ferrite Core, part number 14N5458, is a cylindrical EMI suppression core designed for use in cable applications. It features an outer diameter of 61 mm, a length of 12.7 mm, and an inner diameter of 35.55 mm. This core operates effectively within a frequency range of 25 MHz to 300 MHz, with a typical impedance of 218 ohms at 100 MHz. The core is constructed from material that ensures reliable performance under DC bias conditions, with a calculated DC bias field of 7.9 Oe for 1 ampere of direct current. The product is RoHS compliant, making it suitable for environmentally conscious designs. This ferrite core is ideal for engineers looking to mitigate electromagnetic interference in their cable assemblies.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 108Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite - 14N5458 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 108Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
14N5458
Ferrite Core, Cylindrical, 108Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite 14N5458
FERRITE CORE, CYLINDRICAL, 108OHM/100MHZ, 300MHZ; Outer Diameter:61mm; Product Length:12.7mm; Inner Diameter:35.55mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:218ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 108OHM/100MHZ, 300MHZ; Outer Diameter:61mm; Product Length:12.7mm; Inner Diameter:35.55mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:218ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 14N5458
Product Name Ferrite Core, Cylindrical, 108Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 811 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details