FERRITE CORE, CYLINDRICAL, 96OHM/100MHZ, 300MHZ; Outer Diameter:18.7mm; Product Length:14.65mm; Inner Diameter:10.15mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:123ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 01C6838 |
| Product Name | Ferrite Core, Cylindrical, 96Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite |
| Material Type | Ferrite |