Fair-Rite Products Corp. Cable Ferrites 2643165151

Description
"Solid Free Hanging Ferrite Core 280Ohm @ 100MHz ID OD Length 1.100"" (27.94mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 280Ohm @ 100MHz ID OD Length 1.100"" (27.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1525-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1525-ND
Cable Ferrites 1934-1525-ND
"Solid Free Hanging Ferrite Core 280Ohm @ 100MHz ID OD Length 1.100"" (27.94mm)"

"Solid Free Hanging Ferrite Core 280Ohm @ 100MHz ID OD Length 1.100"" (27.94mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1525-ND
Product Name Cable Ferrites
Impedance 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD301P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 300 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0402AF-561XJLU - 1128887-0402AF-561XJLU - Win Source Electronics
Specs
Technology Standard
Testing Frequency 7900 kHz
DCR 0.9200 ohms
View Details