FERRITE CORE, CYLINDRICAL, 120 OHM/100MHZ, 300MHZ; Outer Diameter:9.5mm; Product Length:15.9mm; Inner Diameter:4.75mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:120ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 10N4302 |
| Product Name | Ferrite Core, Cylindrical, 120 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite |
| Material Type | Ferrite |