Fair-Rite Products Corp. Ferrite Core, Cylindrical, 92Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite 2643000801

Description
FERRITE CORE, CYLINDRICAL, 92OHM/100MHZ, 300MHZ; Outer Diameter:7.5mm; Product Length:7.55mm; Inner Diameter:2.25mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:109ohm; Product Range:- RoHS Compliant: Yes
Description
FERRITE CORE, CYLINDRICAL, 92OHM/100MHZ, 300MHZ; Outer Diameter:7.5mm; Product Length:7.55mm; Inner Diameter:2.25mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:109ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Core, part number 73K4052, is a cylindrical component designed for applications requiring impedance matching and EMI suppression. It has an outer diameter of 7.5 mm and a length of 7.55 mm, with an inner diameter of 2.25 mm. This ferrite core operates effectively within a frequency range of 25 MHz to 300 MHz, providing an impedance of 92 Ohms at 100 MHz and a maximum impedance of 109 Ohms. The product is RoHS compliant, making it suitable for environmentally conscious designs. Its specifications make it a viable option for engineers looking to mitigate electromagnetic interference in their projects.

Datasheet Summary
Powered by GS/AI

The Ferrite Core, part number 73K4052, is a cylindrical component designed for applications requiring impedance matching and EMI suppression. It has an outer diameter of 7.5 mm and a length of 7.55 mm, with an inner diameter of 2.25 mm. This ferrite core operates effectively within a frequency range of 25 MHz to 300 MHz, providing an impedance of 92 Ohms at 100 MHz and a maximum impedance of 109 Ohms. The product is RoHS compliant, making it suitable for environmentally conscious designs. Its specifications make it a viable option for engineers looking to mitigate electromagnetic interference in their projects.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 92Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite - 73K4052 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 92Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
73K4052
Ferrite Core, Cylindrical, 92Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite 73K4052
FERRITE CORE, CYLINDRICAL, 92OHM/100MHZ, 300MHZ; Outer Diameter:7.5mm; Product Length:7.55mm; Inner Diameter:2.25mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:109ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 92OHM/100MHZ, 300MHZ; Outer Diameter:7.5mm; Product Length:7.55mm; Inner Diameter:2.25mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:109ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 73K4052
Product Name Ferrite Core, Cylindrical, 92Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 811 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details