Fair-Rite Products Corp. Cable Ferrites 2631803802

Description
"Solid Free Hanging Ferrite Core 119Ohm @ 100MHz ID 1.400"" Dia (35.56mm) OD 2.400"" Dia (60.96mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 119Ohm @ 100MHz ID 1.400"" Dia (35.56mm) OD 2.400"" Dia (60.96mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1100-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1100-ND
Cable Ferrites 1934-1100-ND
"Solid Free Hanging Ferrite Core 119Ohm @ 100MHz ID 1.400"" Dia (35.56mm) OD 2.400"" Dia (60.96mm) Length 0.500"" (12.70mm)"

"Solid Free Hanging Ferrite Core 119Ohm @ 100MHz ID 1.400"" Dia (35.56mm) OD 2.400"" Dia (60.96mm) Length 0.500"" (12.70mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1100-ND
Product Name Cable Ferrites
Impedance 119 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176746-7 - TE Connectivity
Specs
Impedance 19 ohms
DCR 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.03uH 250MHz 0.6A Inductor and Choke - 71-0603CS-30NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers