TE Connectivity Ferrite Bead, 0R28, 0.7A, 0402; Ferrite Case Style Te Connectivity BMB1E0220PN8

Description
FERRITE BEAD, 0R28, 0.7A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:700mA; Product Range:BMB-P Series; DC Resistance Max:0.28ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0R28, 0.7A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:700mA; Product Range:BMB-P Series; DC Resistance Max:0.28ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0R28, 0.7A, 0402; Ferrite Case Style Te Connectivity - 69AC2405 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0R28, 0.7A, 0402; Ferrite Case Style Te Connectivity
69AC2405
Ferrite Bead, 0R28, 0.7A, 0402; Ferrite Case Style Te Connectivity 69AC2405
FERRITE BEAD, 0R28, 0.7A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:700mA; Product Range:BMB-P Series; DC Resistance Max:0.28ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0R28, 0.7A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:700mA; Product Range:BMB-P Series; DC Resistance Max:0.28ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 69AC2405
Product Name Ferrite Bead, 0R28, 0.7A, 0402; Ferrite Case Style Te Connectivity
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multilayer Ferrite Bead
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0603AF Ferrite Chip Inductors - 0603AF-201 0603AF-201XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Ferrite Beads - 2-2176746-1 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.6500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers