Fair-Rite Products Corp. Ferrite Core, Cylindrical, 119Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite 2631803802

Description
FERRITE CORE, CYLINDRICAL, 119OHM/100MHZ, 300MHZ; Outer Diameter:61mm; Product Length:12.7mm; Inner Diameter:35.55mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:215ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, CYLINDRICAL, 119OHM/100MHZ, 300MHZ; Outer Diameter:61mm; Product Length:12.7mm; Inner Diameter:35.55mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:215ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 119Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite - 43K4703 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 119Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
43K4703
Ferrite Core, Cylindrical, 119Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite 43K4703
FERRITE CORE, CYLINDRICAL, 119OHM/100MHZ, 300MHZ; Outer Diameter:61mm; Product Length:12.7mm; Inner Diameter:35.55mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:215ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 119OHM/100MHZ, 300MHZ; Outer Diameter:61mm; Product Length:12.7mm; Inner Diameter:35.55mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:215ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 43K4703
Product Name Ferrite Core, Cylindrical, 119Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details
STAYSTIK ® 892 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details