Manufacturer: Fair-Rite Products Corp.
Category: Filters Cable Ferrites
Type: Round
Package: Bulk
Impedance @ Frequency: 260Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.312" Dia (7.93mm)
Outer Dimension: 0.625" Dia (15.88mm)
Mounting Type: Free Hanging
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Solid Free Hanging Ferrite Core 260Ohm @ 100MHz ID 0.312" Dia (7.93mm) OD 0.625" Dia (15.88mm) Length 1.125" (28.58mm)
Win Source Electronics | DigiKey | |
---|---|---|
Product Category | Ferrite Beads | Ferrite Beads |
Product Number | 1934-1268-ND | |
Product Name | Filters Cable Ferrites | Cable Ferrites |
Impedance | 260 ohms | 260 ohms |