Fair-Rite Products Corp. Cable Ferrites 2631540202

Description
"Solid Free Hanging Ferrite Core 140Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.562"" Dia (14.28mm) Length 0.530"" (13.46mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 140Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.562"" Dia (14.28mm) Length 0.530"" (13.46mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1037-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1037-ND
Cable Ferrites 1934-1037-ND
"Solid Free Hanging Ferrite Core 140Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.562"" Dia (14.28mm) Length 0.530"" (13.46mm)"

"Solid Free Hanging Ferrite Core 140Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.562"" Dia (14.28mm) Length 0.530"" (13.46mm)"

Buy Now Datasheet
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 140Ohm @ 100MHz Material: 31 Inner Dimension: 0.250" Dia (6.35mm) Outer Dimension: 0.562" Dia (14.28mm)

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 140Ohm @ 100MHz
Material: 31
Inner Dimension: 0.250" Dia (6.35mm)
Outer Dimension: 0.562" Dia (14.28mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1037-ND
Product Name Cable Ferrites Filters-Cable Ferrites
Impedance 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.27uH 100MHz 0.17A Inductor and Choke - 71-0603CS-R27XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - BMB2A0056BN3-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details