Fair-Rite Products Corp. Cable Ferrites 2631101902

Description
"Solid Free Hanging Ferrite Core 270Ohm @ 100MHz ID 0.543"" Dia (13.79mm) OD 1.122"" Dia (28.50mm) Length 1.125"" (28.58mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 270Ohm @ 100MHz ID 0.543"" Dia (13.79mm) OD 1.122"" Dia (28.50mm) Length 1.125"" (28.58mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1171-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1171-ND
Cable Ferrites 1934-1171-ND
"Solid Free Hanging Ferrite Core 270Ohm @ 100MHz ID 0.543"" Dia (13.79mm) OD 1.122"" Dia (28.50mm) Length 1.125"" (28.58mm)"

"Solid Free Hanging Ferrite Core 270Ohm @ 100MHz ID 0.543"" Dia (13.79mm) OD 1.122"" Dia (28.50mm) Length 1.125"" (28.58mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1171-ND
Product Name Cable Ferrites
Impedance 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402HP-2N2XJLW - 987170-0402HP-2N2XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Ferrite Beads - 1-2176747-5 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.0900 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details