Fair-Rite Products Corp. Ferrite Beads and Chips 2512061217Y5

Description
1 Signal Line Ferrite Bead 1206 (3216 Metric) 5A 25mOhm
Request a Quote Datasheet
Description
1 Signal Line Ferrite Bead 1206 (3216 Metric) 5A 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1427-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1427-6-ND
Ferrite Beads and Chips 1934-1427-6-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 5A 25mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 5A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1427-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1427-2-ND
Ferrite Beads and Chips 1934-1427-2-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 5A 25mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 5A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1427-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1427-1-ND
Ferrite Beads and Chips 1934-1427-1-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 5A 25mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 5A 25mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-2512061217Y5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-2512061217Y5
120 OHM Inductor and Choke 841-2512061217Y5
FERRITE BEAD 120 OHM 1206 1LN Product overview: 2512061217Y5 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2512061217Y5 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 1206 1LN Product overview: 2512061217Y5 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2512061217Y5 can be used for catalog matching and distributor lookup.

Supplier's Site
Ferrite Bead, 0.025Ohm, 5A, 1206; Ferrite Case Style Fair-Rite - 97H6813 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.025Ohm, 5A, 1206; Ferrite Case Style Fair-Rite
97H6813
Ferrite Bead, 0.025Ohm, 5A, 1206; Ferrite Case Style Fair-Rite 97H6813
FERRITE BEAD, 0.025OHM, 5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:137ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.1mm RoHS Compliant: Yes

FERRITE BEAD, 0.025OHM, 5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:137ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.025Ohm, 5A, 1206, Full Reel; Ferrite Case Style Fair-Rite - 12X9125 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.025Ohm, 5A, 1206, Full Reel; Ferrite Case Style Fair-Rite
12X9125
Ferrite Bead, 0.025Ohm, 5A, 1206, Full Reel; Ferrite Case Style Fair-Rite 12X9125
FERRITE BEAD, 0.025OHM, 5A, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:137ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 0.025OHM, 5A, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:137ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1934-1427-6-ND 841-2512061217Y5 97H6813 12X9125
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Bead, 0.025Ohm, 5A, 1206; Ferrite Case Style Fair-Rite Ferrite Bead, 0.025Ohm, 5A, 1206, Full Reel; Ferrite Case Style Fair-Rite
DCR 0.0250 ohms 0.0250 ohms 0.0250 ohms
Rated DC Current 5000 milliamps 5000 milliamps 5000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J333JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
250MHz Inductor and Choke - 71-0603CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 1359626 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details