Fair-Rite Products Corp. Ferrite Beads and Chips 2508051017Y0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1435-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1435-2-ND
Ferrite Beads and Chips 1934-1435-2-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1435-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1435-1-ND
Ferrite Beads and Chips 1934-1435-1-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1435-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1435-6-ND
Ferrite Beads and Chips 1934-1435-6-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm

Supplier's Site Datasheet
Ferrite Bead, 0.2Ohm, 300Ma, 0805; Ferrite Case Style Fair-Rite - 07H3529 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 300Ma, 0805; Ferrite Case Style Fair-Rite
07H3529
Ferrite Bead, 0.2Ohm, 300Ma, 0805; Ferrite Case Style Fair-Rite 07H3529
FERRITE BEAD, 0.2OHM, 300mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:134ohm; DC Current Rating:300mA; Product Range:-; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:0.9mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 300mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:134ohm; DC Current Rating:300mA; Product Range:-; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.2Ohm, 300Ma, 0805, Full Reel; Ferrite Case Style Fair-Rite - 28X4649 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 300Ma, 0805, Full Reel; Ferrite Case Style Fair-Rite
28X4649
Ferrite Bead, 0.2Ohm, 300Ma, 0805, Full Reel; Ferrite Case Style Fair-Rite 28X4649
FERRITE BEAD, 0.2OHM, 300mA, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:134ohm; DC Current Rating:300mA; Product Range:-; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 300mA, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:134ohm; DC Current Rating:300mA; Product Range:-; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 1934-1435-2-ND 07H3529 28X4649
Product Name Ferrite Beads and Chips Ferrite Bead, 0.2Ohm, 300Ma, 0805; Ferrite Case Style Fair-Rite Ferrite Bead, 0.2Ohm, 300Ma, 0805, Full Reel; Ferrite Case Style Fair-Rite
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms
Rated DC Current 300 milliamps 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

 - 8709342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application High Frequency; Digital Product Clock Lines, High Frequency Noise Counter, LSI Power Supplies, Mobile Devices, Noise Suppression, Signal Line
Rated DC Current 600 milliamps
Impedance 240 ohms
View Details
DO3316T Series High Temperature Power Inductors - DO3316T-823 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Ferrite
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details