Fair-Rite Products Corp. Cable Ferrites 0446176451

Description
"Hinged (Snap On) Free Hanging Ferrite Core 330Ohm @ 100MHz ID 0.722"" Dia (18.34mm) OD 1.520"" W x 0.755"" H (38.61mm x 19.18mm) Length 1.870"" (47.50mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 330Ohm @ 100MHz ID 0.722"" Dia (18.34mm) OD 1.520"" W x 0.755"" H (38.61mm x 19.18mm) Length 1.870"" (47.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1502-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1502-ND
Cable Ferrites 1934-1502-ND
"Hinged (Snap On) Free Hanging Ferrite Core 330Ohm @ 100MHz ID 0.722"" Dia (18.34mm) OD 1.520"" W x 0.755"" H (38.61mm x 19.18mm) Length 1.870"" (47.50mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 330Ohm @ 100MHz ID 0.722"" Dia (18.34mm) OD 1.520"" W x 0.755"" H (38.61mm x 19.18mm) Length 1.870"" (47.50mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1502-ND
Product Name Cable Ferrites
Impedance 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB1J0600RS2-ND - DigiKey
Specs
DCR 0.8000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details