Fair-Rite Products Corp. Cable Ferrites 0443178281

Description
"Hinged (Snap On) Free Hanging Ferrite Core 230Ohm @ 100MHz ID 0.354"" Dia (8.99mm) OD 0.846"" W x 0.415"" H (21.49mm x 10.54mm) Length 1.550"" (39.37mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 230Ohm @ 100MHz ID 0.354"" Dia (8.99mm) OD 0.846"" W x 0.415"" H (21.49mm x 10.54mm) Length 1.550"" (39.37mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1099-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1099-ND
Cable Ferrites 1934-1099-ND
"Hinged (Snap On) Free Hanging Ferrite Core 230Ohm @ 100MHz ID 0.354"" Dia (8.99mm) OD 0.846"" W x 0.415"" H (21.49mm x 10.54mm) Length 1.550"" (39.37mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 230Ohm @ 100MHz ID 0.354"" Dia (8.99mm) OD 0.846"" W x 0.415"" H (21.49mm x 10.54mm) Length 1.550"" (39.37mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1099-ND
Product Name Cable Ferrites
Impedance 230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.33uH 100MHz 0.1A Inductor and Choke - 71-0603CS-R33XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176746-7 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers