Fair-Rite Products Corp. Cable Ferrites 0443164151

Description
"Solid Free Hanging Ferrite Core 250Ohm @ 100MHz ID 0.514"" Dia (13.06mm) OD 1.142"" W x 0.583"" H (29.01mm x 14.81mm) Length 1.280"" (32.51mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 250Ohm @ 100MHz ID 0.514"" Dia (13.06mm) OD 1.142"" W x 0.583"" H (29.01mm x 14.81mm) Length 1.280"" (32.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1370-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1370-ND
Cable Ferrites 1934-1370-ND
"Solid Free Hanging Ferrite Core 250Ohm @ 100MHz ID 0.514"" Dia (13.06mm) OD 1.142"" W x 0.583"" H (29.01mm x 14.81mm) Length 1.280"" (32.51mm)"

"Solid Free Hanging Ferrite Core 250Ohm @ 100MHz ID 0.514"" Dia (13.06mm) OD 1.142"" W x 0.583"" H (29.01mm x 14.81mm) Length 1.280"" (32.51mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1370-ND
Product Name Cable Ferrites
Impedance 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176745-4 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.022uH 250MHz 0.7A Inductor and Choke - 71-0603CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers