FactoryMation PT03G-5000-0420C

Description
Features: Kitel PT03G Series Pressure Transducer, 0-250psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mAKitel PT03G Series Pressure Transducer, 0-250psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mA Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty
Description
Features: Kitel PT03G Series Pressure Transducer, 0-250psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mAKitel PT03G Series Pressure Transducer, 0-250psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mA Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
PT03G-5000-0420C
PT03G-5000-0420C
Features: Kitel PT03G Series Pressure Transducer, 0-250psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mAKitel PT03G Series Pressure Transducer, 0-250psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mA Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty

Features:
Kitel PT03G Series Pressure Transducer, 0-250psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mAKitel PT03G Series Pressure Transducer, 0-250psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mA

  • Input voltage 12-36VDC
  • 0-15 psig to 0-5000 psig ranges
  • 1/4" NPT male fitting
  • 4-20mA or 0-5VDC output
  • 316 Stainless steel wetted parts
  • IP65 Electrical connection (when used with mating cable)
  • 12 month warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pressure Sensors
Product Name PT03G-5000-0420C
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Differrential Pressure Switch - J21K Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Vacuum
View Details
Pressure Transducers - 10216545-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Sensors - 2849262 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Media Pressure
View Details