FactoryMation PT03G-3000-0420C

Description
Features: Kitel PT03G Series Pressure Transducer, 0-100psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mAKitel PT03G Series Pressure Transducer, 0-100psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mA Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty
Description
Features: Kitel PT03G Series Pressure Transducer, 0-100psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mAKitel PT03G Series Pressure Transducer, 0-100psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mA Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
PT03G-3000-0420C
PT03G-3000-0420C
Features: Kitel PT03G Series Pressure Transducer, 0-100psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mAKitel PT03G Series Pressure Transducer, 0-100psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mA Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty

Features:
Kitel PT03G Series Pressure Transducer, 0-100psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mAKitel PT03G Series Pressure Transducer, 0-100psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mA

  • Input voltage 12-36VDC
  • 0-15 psig to 0-5000 psig ranges
  • 1/4" NPT male fitting
  • 4-20mA or 0-5VDC output
  • 316 Stainless steel wetted parts
  • IP65 Electrical connection (when used with mating cable)
  • 12 month warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pressure Sensors
Product Name PT03G-3000-0420C
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 309750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Pressure Sensors, Transducers - Industrial - 725-1442-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers