FactoryMation PT03G-3000-0005V

Description
Features: Kitel PT03G Series Pressure Transducer, 0-100psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDCKitel PT03G Series Pressure Transducer, 0-100psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty
Description
Features: Kitel PT03G Series Pressure Transducer, 0-100psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDCKitel PT03G Series Pressure Transducer, 0-100psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
PT03G-3000-0005V
PT03G-3000-0005V
Features: Kitel PT03G Series Pressure Transducer, 0-100psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDCKitel PT03G Series Pressure Transducer, 0-100psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty

Features:
Kitel PT03G Series Pressure Transducer, 0-100psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDCKitel PT03G Series Pressure Transducer, 0-100psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDC

  • Input voltage 12-36VDC
  • 0-15 psig to 0-5000 psig ranges
  • 1/4" NPT male fitting
  • 4-20mA or 0-5VDC output
  • 316 Stainless steel wetted parts
  • IP65 Electrical connection (when used with mating cable)
  • 12 month warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pressure Sensors
Product Name PT03G-3000-0005V
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-V1Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Board Mount Pressure Sensors - 1006943-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details