FactoryMation PT03G-0050-0420C

Description
Features: Autonics Digital Temperature Controller, 1/8 DIN Vertical, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output + 1 Alarm Output 1A@250VACAutonics Digital Temperature Controller, 1/8 DIN Vertical, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output + 1 Alarm Output 1A@250VAC Input voltage 100-240 VAC, ± 10% (50/60Hz) Simple keypad setup SSR and Relay (3A) outputs in one unit Type J or K thermocouple input or 3-wire Pt100 RTD input Secondary alarm outputs available Thermocouple burnout detection Loop break alarm Indicator only models available PID with Autotune available Sampling period 100ms
Description
Features: Autonics Digital Temperature Controller, 1/8 DIN Vertical, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output + 1 Alarm Output 1A@250VACAutonics Digital Temperature Controller, 1/8 DIN Vertical, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output + 1 Alarm Output 1A@250VAC Input voltage 100-240 VAC, ± 10% (50/60Hz) Simple keypad setup SSR and Relay (3A) outputs in one unit Type J or K thermocouple input or 3-wire Pt100 RTD input Secondary alarm outputs available Thermocouple burnout detection Loop break alarm Indicator only models available PID with Autotune available Sampling period 100ms

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
PT03G-0050-0420C
PT03G-0050-0420C
Features: Autonics Digital Temperature Controller, 1/8 DIN Vertical, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output + 1 Alarm Output 1A@250VACAutonics Digital Temperature Controller, 1/8 DIN Vertical, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output + 1 Alarm Output 1A@250VAC Input voltage 100-240 VAC, ± 10% (50/60Hz) Simple keypad setup SSR and Relay (3A) outputs in one unit Type J or K thermocouple input or 3-wire Pt100 RTD input Secondary alarm outputs available Thermocouple burnout detection Loop break alarm Indicator only models available PID with Autotune available Sampling period 100ms

Features:
Autonics Digital Temperature Controller, 1/8 DIN Vertical, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output + 1 Alarm Output 1A@250VACAutonics Digital Temperature Controller, 1/8 DIN Vertical, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output + 1 Alarm Output 1A@250VAC

  • Input voltage 100-240 VAC, ± 10% (50/60Hz)
  • Simple keypad setup
  • SSR and Relay (3A) outputs in one unit
  • Type J or K thermocouple input or 3-wire Pt100 RTD input
  • Secondary alarm outputs available
  • Thermocouple burnout detection
  • Loop break alarm
  • Indicator only models available
  • PID with Autotune available
  • Sampling period 100ms
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Temperature Controllers
Product Name PT03G-0050-0420C
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controller - Model TEC-410 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Temperature Controls - 837-A6AX506 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details