Features: Autonics Digital Temperature Controller, 1/8 DIN Vertical, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main outputAutonics Digital Temperature Controller, 1/8 DIN Vertical, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output
Input voltage 100-240 VAC, ± 10% (50/60Hz)
Simple keypad setup
SSR and Relay (3A) outputs available
Type J or K thermocouple input or 3-wire Pt100 RTD input
100-240 VAC, ± 10% (50/60Hz)
Secondary alarm outputs available
Thermocouple burnout detection
Loop break alarm
Indicator only models available
PID with Autotune available
Sampling period 100ms Analog Temp Control Catalog/Selection Guide
Features:
Autonics Digital Temperature Controller, 1/8 DIN Vertical, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main outputAutonics Digital Temperature Controller, 1/8 DIN Vertical, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output
- Input voltage 100-240 VAC, ± 10% (50/60Hz)
- Simple keypad setup
- SSR and Relay (3A) outputs available
- Type J or K thermocouple input or 3-wire Pt100 RTD input
- 100-240 VAC, ± 10% (50/60Hz)
- Secondary alarm outputs available
- Thermocouple burnout detection
- Loop break alarm
- Indicator only models available
- PID with Autotune available
- Sampling period 100ms
Analog Temp Control Catalog/Selection Guide