FactoryMation PT03G-0015-0420C

Description
Features: Autonics Digital Temperature Controller, 1/16 DIN, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main outputAutonics Digital Temperature Controller, 1/16 DIN, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output Input voltage 100-240 VAC, ± 10% (50/60Hz) Simple keypad setup SSR and Relay (3A) outputs available Type J or K thermocouple input or 3-wire Pt100 RTD input 100-240 VAC, ± 10% (50/60Hz) Secondary alarm outputs available Thermocouple burnout detection Loop break alarm Indicator only models available PID with Autotune available Sampling period 100ms Analog Temp Control Catalog/Selection Guide
Description
Features: Autonics Digital Temperature Controller, 1/16 DIN, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main outputAutonics Digital Temperature Controller, 1/16 DIN, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output Input voltage 100-240 VAC, ± 10% (50/60Hz) Simple keypad setup SSR and Relay (3A) outputs available Type J or K thermocouple input or 3-wire Pt100 RTD input 100-240 VAC, ± 10% (50/60Hz) Secondary alarm outputs available Thermocouple burnout detection Loop break alarm Indicator only models available PID with Autotune available Sampling period 100ms Analog Temp Control Catalog/Selection Guide

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
PT03G-0015-0420C
PT03G-0015-0420C
Features: Autonics Digital Temperature Controller, 1/16 DIN, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main outputAutonics Digital Temperature Controller, 1/16 DIN, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output Input voltage 100-240 VAC, ± 10% (50/60Hz) Simple keypad setup SSR and Relay (3A) outputs available Type J or K thermocouple input or 3-wire Pt100 RTD input 100-240 VAC, ± 10% (50/60Hz) Secondary alarm outputs available Thermocouple burnout detection Loop break alarm Indicator only models available PID with Autotune available Sampling period 100ms Analog Temp Control Catalog/Selection Guide

Features:
Autonics Digital Temperature Controller, 1/16 DIN, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main outputAutonics Digital Temperature Controller, 1/16 DIN, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output

  • Input voltage 100-240 VAC, ± 10% (50/60Hz)
  • Simple keypad setup
  • SSR and Relay (3A) outputs available
  • Type J or K thermocouple input or 3-wire Pt100 RTD input
  • 100-240 VAC, ± 10% (50/60Hz)
  • Secondary alarm outputs available
  • Thermocouple burnout detection
  • Loop break alarm
  • Indicator only models available
  • PID with Autotune available
  • Sampling period 100ms

Analog Temp Control Catalog/Selection Guide

Supplier's Site

Technical Specifications

  FactoryMation
Product Category Temperature Controllers
Product Name PT03G-0015-0420C
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
Temperature Controllers - 3763704 - RS Components, Ltd.
Specs
Form Factor DIN; 1/16 din
Temperature Thermocouple
Standards and Compliance RoHS
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details