FactoryMation IFD6500

Description
Features: Delta Communication Interface, USB-to-RS485 Converter (was VFD-USB01)Delta Communication Interface, USB-to-RS485 Converter (was VFD-USB01) Power supply: No external power supply necessary Power consumption: 0.4W Isolated voltage: 3000Vdc Baud rate: 1,200 / 2,400 / 4,800 / 9,600 / 19,200 / 38,400 / 57,600 / 115,200 bps USB connecter: B type (female) RS-485 Terminal type: RJ-45(8 pin) Dimension: (LxWxH) 3.15in x 0.89in x 0.83in (80mm x 22.5mm x 21.2mm)
Description
Features: Delta Communication Interface, USB-to-RS485 Converter (was VFD-USB01)Delta Communication Interface, USB-to-RS485 Converter (was VFD-USB01) Power supply: No external power supply necessary Power consumption: 0.4W Isolated voltage: 3000Vdc Baud rate: 1,200 / 2,400 / 4,800 / 9,600 / 19,200 / 38,400 / 57,600 / 115,200 bps USB connecter: B type (female) RS-485 Terminal type: RJ-45(8 pin) Dimension: (LxWxH) 3.15in x 0.89in x 0.83in (80mm x 22.5mm x 21.2mm)

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
IFD6500
IFD6500
Features: Delta Communication Interface, USB-to-RS485 Converter (was VFD-USB01)Delta Communication Interface, USB-to-RS485 Converter (was VFD-USB01) Power supply: No external power supply necessary Power consumption: 0.4W Isolated voltage: 3000Vdc Baud rate: 1,200 / 2,400 / 4,800 / 9,600 / 19,200 / 38,400 / 57,600 / 115,200 bps USB connecter: B type (female) RS-485 Terminal type: RJ-45(8 pin) Dimension: (LxWxH) 3.15in x 0.89in x 0.83in (80mm x 22.5mm x 21.2mm)

Features:
Delta Communication Interface, USB-to-RS485 Converter (was VFD-USB01)Delta Communication Interface, USB-to-RS485 Converter (was VFD-USB01)


  • Power supply: No external power supply necessary
  • Power consumption: 0.4W
  • Isolated voltage: 3000Vdc
  • Baud rate: 1,200 / 2,400 / 4,800 / 9,600 / 19,200 / 38,400 / 57,600 / 115,200 bps
  • USB connecter: B type (female)
  • RS-485 Terminal type: RJ-45(8 pin)
  • Dimension: (LxWxH) 3.15in x 0.89in x 0.83in (80mm x 22.5mm x 21.2mm)
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Temperature Controllers
Product Name IFD6500
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - On Off Control Panels (Nema 4) - WATTCO
Specs
Control Limit
Form Factor Chassis
Temperature Thermocouple; RTD / Thermistor
View Details
Temperature Controller - Model TBC-41 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor Board
Type DC Voltage Inputs; Current Loop (Transmitter) Excitation
View Details