Features: TECO FM50 AC Drive, 3 HP, 460V 3 PH Input, 460V 3 PH Output, 5.2FLA, NEMA 4X, includes, includes keypad, disconnect switch, speed pot, and FOR/OFF/REV switchTECO FM50 AC Drive, 3 HP, 460V 3 PH Input, 460V 3 PH Output, 5.2FLA, NEMA 4X, includes, includes keypad, disconnect switch, speed pot, and FOR/OFF/REV switch
460V, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input
460V, 3 PH Output
1 Analog Input (0-10V, 4-20mA, 0-20mA)
2 Programmable Multi-function Inputs
2 Operation Control Inputs (FWD/REV)
1 Analog Output (0-10VDC)
1 Multi-function Output Relay
3 digit, 7 segment LED display
150% rated current for 1 minute
200% instantaneous overcurrent
Electronic overload protection and stall prevention
Ground fault and short circuit protection
UL 508 / cUL / CE
2 year warranty
Features:
TECO FM50 AC Drive, 3 HP, 460V 3 PH Input, 460V 3 PH Output, 5.2FLA, NEMA 4X, includes, includes keypad, disconnect switch, speed pot, and FOR/OFF/REV switchTECO FM50 AC Drive, 3 HP, 460V 3 PH Input, 460V 3 PH Output, 5.2FLA, NEMA 4X, includes, includes keypad, disconnect switch, speed pot, and FOR/OFF/REV switch
- 460V, 50/60Hz (Voltage +10% to -15%, Frequency ±5%) Input
- 460V, 3 PH Output
- 1 Analog Input (0-10V, 4-20mA, 0-20mA)
- 2 Programmable Multi-function Inputs
- 2 Operation Control Inputs (FWD/REV)
- 1 Analog Output (0-10VDC)
- 1 Multi-function Output Relay
- 3 digit, 7 segment LED display
- 150% rated current for 1 minute
- 200% instantaneous overcurrent
- Electronic overload protection and stall prevention
- Ground fault and short circuit protection
- UL 508 / cUL / CE
- 2 year warranty